Amphenol Corporation RF Antennas BGYD806K

Description
851MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 806MHz ~ 896MHz 10dBd N Type Female Pole Mount
Request a Quote Datasheet
Description
851MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 806MHz ~ 896MHz 10dBd N Type Female Pole Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-BGYD806K-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-BGYD806K-ND
RF Antennas 3299-BGYD806K-ND
851MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 806MHz ~ 896MHz 10dBd N Type Female Pole Mount

851MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 806MHz ~ 896MHz 10dBd N Type Female Pole Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-BGYD806K-ND
Product Name RF Antennas
Applications ISM, LoRa, LPWAN
Primary Frequency Range 851.0 MHz
Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details