Amphenol Sine Systems Strain Relief, 2Pos, Thermoplastic, Blk; Accessory Type Amphenol Sine/tuchel ATP06-2S-SR02BK

Description
STRAIN RELIEF, 2POS, THERMOPLASTIC, BLK; Accessory Type:Strain Relief; For Use With:Amphenol ATP Series Automotive Plug Connectors; No. of Positions:2Positions ; Strain Relief Material:Thermoplast ic; Product Range:ATP Series RoHS Compliant: Yes
Description
STRAIN RELIEF, 2POS, THERMOPLASTIC, BLK; Accessory Type:Strain Relief; For Use With:Amphenol ATP Series Automotive Plug Connectors; No. of Positions:2Positions ; Strain Relief Material:Thermoplast ic; Product Range:ATP Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 2Pos, Thermoplastic, Blk; Accessory Type Amphenol Sine/tuchel - 62AK0406 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 2Pos, Thermoplastic, Blk; Accessory Type Amphenol Sine/tuchel
62AK0406
Strain Relief, 2Pos, Thermoplastic, Blk; Accessory Type Amphenol Sine/tuchel 62AK0406
STRAIN RELIEF, 2POS, THERMOPLASTIC, BLK; Accessory Type:Strain Relief; For Use With:Amphenol ATP Series Automotive Plug Connectors; No. of Positions:2Positions ; Strain Relief Material:Thermoplast ic; Product Range:ATP Series RoHS Compliant: Yes

STRAIN RELIEF, 2POS, THERMOPLASTIC, BLK; Accessory Type:Strain Relief; For Use With:Amphenol ATP Series Automotive Plug Connectors; No. of Positions:2Positions; Strain Relief Material:Thermoplastic; Product Range:ATP Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 62AK0406
Product Name Strain Relief, 2Pos, Thermoplastic, Blk; Accessory Type Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; NPT; 3/8 in.; 18 in.; 38 mm; 17.1 mm; Brass; Neoprene; Nickel - 70074604 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 17.100 inch (434 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824270 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.512 to 0.787 inch (13 to 20 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details