AMPHENOL SINE SYSTEMS
ATM04-2P-RB120BK -- AMPHENOL SINE SYSTEMS ATM-04-2P-RB120BK, 2-WAY ATM RECEPTACLE CONNECTOR, KEYED B, 120 OHM RESISTOR, BLACK
Amphenol Sine Systems
Amphenol Sine Systems ATM-04-2P-RB120BK, 2-Way ATM Receptacle Connector, Keyed B, 120 Ohm Resistor, Black
ATM04-2P-RB120BK
Description
Amphenol Sine Systems ATM-04-2P-RB120BK, 2-Way ATM Receptacle Connector, Keyed B, 120 Ohm Resistor, Black
Category: Amphenol ATM Connectors
Manufacturer: Amphenol Sine Systems
Deutsch Part # DTM04-2P-EP10
Series: ATM
Number of Pins: 2
Gold-plated terminals
Color: Black
Key Type: Keyed B
Modifications: Integrated 120 ohm resistor
Current Rating: 7.5 Amps
Ingress Protection: IP67 (in matted condition)
Operating Temperature: -67°F (-55°C) to 257°F (125°C
Contact Size: Size 20
Request a Quote
Email Supplier
Description
Amphenol Sine Systems ATM-04-2P-RB120BK, 2-Way ATM Receptacle Connector, Keyed B, 120 Ohm Resistor, Black
Category: Amphenol ATM Connectors
Manufacturer: Amphenol Sine Systems
Deutsch Part # DTM04-2P-EP10
Series: ATM
Number of Pins: 2
Gold-plated terminals
Color: Black
Key Type: Keyed B
Modifications: Integrated 120 ohm resistor
Current Rating: 7.5 Amps
Ingress Protection: IP67 (in matted condition)
Operating Temperature: -67°F (-55°C) to 257°F (125°C
Contact Size: Size 20
Request a Quote
Email Supplier
Suppliers
Amphenol Sine Systems ATM-04-2P-RB120BK, 2-Way ATM Receptacle Connector, Keyed B, 120 Ohm Resistor, Black
39364
Amphenol Sine Systems ATM-04-2P-RB120BK, 2-Way ATM Receptacle Connector, Keyed B, 120 Ohm Resistor, Black
Category: Amphenol ATM Connectors
Manufacturer: Amphenol Sine Systems
Deutsch Part # DTM04-2P-EP10
Series: ATM
Number of Pins: 2
Gold-plated terminals
Color: Black
Key Type: Keyed B
Modifications: Integrated 120 ohm resistor
Current Rating: 7.5 Amps
Ingress Protection: IP67 (in matted condition)
Operating Temperature: -67°F (-55°C) to 257°F (125°C
Contact Size: Size 20
- Amphenol Sine Systems ATM-04-2P-RB120BK, 2-Way ATM Receptacle Connector, Keyed B, 120 Ohm Resistor, Black
- Category: Amphenol ATM Connectors
- Manufacturer: Amphenol Sine Systems
- Deutsch Part # DTM04-2P-EP10
- Series: ATM
- Number of Pins: 2
- Gold-plated terminals
- Color: Black
- Key Type: Keyed B
- Modifications: Integrated 120 ohm resistor
- Current Rating: 7.5 Amps
- Ingress Protection: IP67 (in matted condition)
- Operating Temperature: -67°F (-55°C) to 257°F (125°C
- Contact Size: Size 20
Supplier's Site
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
39364 |
|
Product Name
|
Amphenol Sine Systems ATM-04-2P-RB120BK, 2-Way ATM Receptacle Connector, Keyed B, 120 Ohm Resistor, Black |
|
Device Type
|
Receptacle
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receptacle
Configuration
IEC
Applications
Industrial
View Details
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
NEMA; Other; NEMA L5-15
View Details
Device Type
Receptacle
Configuration
Duplex
Applications
Residential
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details