SCHURTER Inc IEC Appliance Outlet F Shuttered with Fuseholder 1-pole 4719

Description
Description Panel mount: Snap-in version front side 3 Functions: Connector shuttered Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 pole, with or without neon indicator Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13. Solder terminals 3.8 x 0.8 mm Characteristics With internal connections, except neon indicator to allow for different configurations Neon indicator with wire terminals (80...250V) With slotted screw type fuseholder Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request For protection class II
Request a Quote Datasheet
Description
Description Panel mount: Snap-in version front side 3 Functions: Connector shuttered Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 pole, with or without neon indicator Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13. Solder terminals 3.8 x 0.8 mm Characteristics With internal connections, except neon indicator to allow for different configurations Neon indicator with wire terminals (80...250V) With slotted screw type fuseholder Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request For protection class II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Outlet F Shuttered with Fuseholder 1-pole - 4719 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Outlet F Shuttered with Fuseholder 1-pole
4719
IEC Appliance Outlet F Shuttered with Fuseholder 1-pole 4719
Description Panel mount: Snap-in version front side 3 Functions: Connector shuttered Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 pole, with or without neon indicator Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13. Solder terminals 3.8 x 0.8 mm Characteristics With internal connections, except neon indicator to allow for different configurations Neon indicator with wire terminals (80...250V) With slotted screw type fuseholder Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request For protection class II

Description

  • Panel mount: Snap-in version front side
  • 3 Functions: Connector shuttered Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 pole, with or without neon indicator
  • Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13.
  • Solder terminals 3.8 x 0.8 mm

Characteristics

  • With internal connections, except neon indicator to allow for different configurations
  • Neon indicator with wire terminals (80...250V)
  • With slotted screw type fuseholder
  • Suitable for use in equipment according to IEC/UL 62368-1

Other versions on request

  • For protection class II
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number 4719
Product Name IEC Appliance Outlet F Shuttered with Fuseholder 1-pole
Power Type AC Power Connector
Device Type Receptacle; Power Entry Module
Configuration IEC
Applications Hospital
Mounting Style Panel; Snap-in mount
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-104-319 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3709-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
3 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-6808-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-540-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.189" (4.8mm)
View Details