2 Position Adapter Connector Receptacle, Male Pins To Receptacle, Male Pins
Amphenol Industrial ATM04-2P-P007
Connectors Audio & Video, Unreviewed
6 Pos Receptacle Pin 2022AWG
AUTOMOTIVE CONN, 2POS, Y SPLITTER RCPT; Product Range:ATM Series; Automotive Connector Shell Style:Y Splitter Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Thermoplast
| DigiKey | RS Components, Ltd. | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-ATM04-2P-P007-ND | 434171 | ATM04-2P-P007 | ATM04-2P-P007 | 33AH2920 |
| Product Name | Rectangular Connector Adapters | Automotive Connectors | Connectors Audio & Video, Unreviewed | Automotive Connectors | Automotive Conn, 2Pos, Y Splitter Rcpt; Product Range Amphenol Sine/tuchel |
| Connector Type | Rectangular Connectors, Heavy Duty | Automotive Connector | Audio / Video | Automotive Connector | Automotive Connector |