HSD_Automotive Connections, HSD Connector, right angle, DIP, HSD+2, 1X1, B Coding with North, tape and reel, Amphenol is one of the leading manufacturers of Automotive Connections. Contact us today for more details of HSD_Automotive Connections part number HSDNBRPPCB7A
HSDNBRPPCB7A-HSD+2LF
HSDNBRPPCB7A-HSD+2LF
HSD®, Fakra, Quadraxial Connector Plug, Male Pin 100Ohm Through Hole Solder
HSD®, Fakra, Quadraxial Connector Plug, Male Pin 100Ohm Through Hole Solder
HSD®, Fakra, Quadraxial Connector Plug, Male Pin 100Ohm Through Hole Solder
AUTOMOTIVE CONN, PLUG, 6POS, THT; Product Range:HSD Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Thermoplast
AUTOMOTIVE CONN, PLUG, 6POS, THT; Product Range:HSD Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Thermoplast
| Amphenol Communications Solutions | Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | HSDNBRPPCB7A | HSDNBRPPCB7A | HSDNBRPPCB7A | HSDNBRPPCB7ACT-ND | 69AC4651 |
| Product Name | HSD_Automotive Connections | Connectors RF - Automotive & Specialty | Power Connectors | Coaxial Connector (RF) Assemblies | Automotive Conn, Plug, 6Pos, Tht; Product Range Amphenol Communications Solutions |
| Connector Type | Automotive Connector | Plug, Male Pin | Automotive Connector |