Amphenol Sine Systems Amphenol Sine Systems ATHP042P25EL, 2-Way ATHP Mini Receptacle With High Voltage Interlock Loop & EMC Shielding, A Position ATHP042P25EL

Description
The MagnaMate™ ATHP Series is a rugged thermoplastic power connector series featuring high-performance RADSOK® contact technology. Designed for various “xEV” applications, MagnaMate is IP67-rated (mated) and available in single or two-pole housings with rated current from 20A to 180A. MagnaMate includes optional integrated HVIL safety features and EMI shielding protection which can withstand temperatures ranging from -40°F (-40°C) to 266°F (130°C). Amphenol Sine Systems ATHP042P25EL, 2-Way ATHP Mini Receptacle Category: Amphenol MagnaMate ATHP Connectors Manufacturer: Amphenol Sine Systems Electromagnetic Interference shielding (EMI) for noise immunity (optional) High Voltage Interlock Loop (HVIL) safety feature (optional) Features Amphenol’s advanced RADSOK contact technology Compact, quick locking and press-to-release design Current Capacity up to 35 Amps for 6.0 mm2 Current Capacity up to 25 Amps for 4.0 mm2 Current Capacity up to 20 Amps for 2.5mm2 Voltage Rating: 1000V AC/DC Temperature Range: -40°F (-40°C) to 266°F (130°C) Ingress Protection: IP67 (in mated form) Color: Orange Modifications: Key Coded A with EMC Shielding A compact, low-profile two-pole thermoplastic power connector which features four (4) keying options for multi polarization. Designed to withstand the extreme conditions of the trucking, agricultural, mining, construction, and marine industries. Potential Applications: Power converters, hybrid electric vehicles, heavy equipment electrification, 2 and 3-phase motors, starter generators, process control/automation
Request a Quote Datasheet
Description
The MagnaMate™ ATHP Series is a rugged thermoplastic power connector series featuring high-performance RADSOK® contact technology. Designed for various “xEV” applications, MagnaMate is IP67-rated (mated) and available in single or two-pole housings with rated current from 20A to 180A. MagnaMate includes optional integrated HVIL safety features and EMI shielding protection which can withstand temperatures ranging from -40°F (-40°C) to 266°F (130°C). Amphenol Sine Systems ATHP042P25EL, 2-Way ATHP Mini Receptacle Category: Amphenol MagnaMate ATHP Connectors Manufacturer: Amphenol Sine Systems Electromagnetic Interference shielding (EMI) for noise immunity (optional) High Voltage Interlock Loop (HVIL) safety feature (optional) Features Amphenol’s advanced RADSOK contact technology Compact, quick locking and press-to-release design Current Capacity up to 35 Amps for 6.0 mm2 Current Capacity up to 25 Amps for 4.0 mm2 Current Capacity up to 20 Amps for 2.5mm2 Voltage Rating: 1000V AC/DC Temperature Range: -40°F (-40°C) to 266°F (130°C) Ingress Protection: IP67 (in mated form) Color: Orange Modifications: Key Coded A with EMC Shielding A compact, low-profile two-pole thermoplastic power connector which features four (4) keying options for multi polarization. Designed to withstand the extreme conditions of the trucking, agricultural, mining, construction, and marine industries. Potential Applications: Power converters, hybrid electric vehicles, heavy equipment electrification, 2 and 3-phase motors, starter generators, process control/automation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems ATHP042P25EL, 2-Way ATHP Mini Receptacle With High Voltage Interlock Loop & EMC Shielding, A Position - 39392 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems ATHP042P25EL, 2-Way ATHP Mini Receptacle With High Voltage Interlock Loop & EMC Shielding, A Position
39392
Amphenol Sine Systems ATHP042P25EL, 2-Way ATHP Mini Receptacle With High Voltage Interlock Loop & EMC Shielding, A Position 39392
The MagnaMate™ ATHP Series is a rugged thermoplastic power connector series featuring high-performance RADSOK® contact technology. Designed for various “xEV” applications, MagnaMate is IP67-rated (mated) and available in single or two-pole housings with rated current from 20A to 180A. MagnaMate includes optional integrated HVIL safety features and EMI shielding protection which can withstand temperatures ranging from -40°F (-40°C) to 266°F (130°C). Amphenol Sine Systems ATHP042P25EL, 2-Way ATHP Mini Receptacle Category: Amphenol MagnaMate ATHP Connectors Manufacturer: Amphenol Sine Systems Electromagnetic Interference shielding (EMI) for noise immunity (optional) High Voltage Interlock Loop (HVIL) safety feature (optional) Features Amphenol’s advanced RADSOK contact technology Compact, quick locking and press-to-release design Current Capacity up to 35 Amps for 6.0 mm2 Current Capacity up to 25 Amps for 4.0 mm2 Current Capacity up to 20 Amps for 2.5mm2 Voltage Rating: 1000V AC/DC Temperature Range: -40°F (-40°C) to 266°F (130°C) Ingress Protection: IP67 (in mated form) Color: Orange Modifications: Key Coded A with EMC Shielding A compact, low-profile two-pole thermoplastic power connector which features four (4) keying options for multi polarization. Designed to withstand the extreme conditions of the trucking, agricultural, mining, construction, and marine industries. Potential Applications: Power converters, hybrid electric vehicles, heavy equipment electrification, 2 and 3-phase motors, starter generators, process control/automation

The MagnaMate™ ATHP Series is a rugged thermoplastic power connector series featuring high-performance RADSOK® contact technology. Designed for various “xEV” applications, MagnaMate is IP67-rated (mated) and available in single or two-pole housings with rated current from 20A to 180A. MagnaMate includes optional integrated HVIL safety features and EMI shielding protection which can withstand temperatures ranging from -40°F (-40°C) to 266°F (130°C).

  • Amphenol Sine Systems ATHP042P25EL, 2-Way ATHP Mini Receptacle
  • Category: Amphenol MagnaMate ATHP Connectors
  • Manufacturer: Amphenol Sine Systems
  • Electromagnetic Interference shielding (EMI) for noise immunity (optional)
  • High Voltage Interlock Loop (HVIL) safety feature (optional)
  • Features Amphenol’s advanced RADSOK contact technology
  • Compact, quick locking and press-to-release design
  • Current Capacity up to 35 Amps for 6.0 mm2
  • Current Capacity up to 25 Amps for 4.0 mm2
  • Current Capacity up to 20 Amps for 2.5mm2
  • Voltage Rating: 1000V AC/DC
  • Temperature Range: -40°F (-40°C) to 266°F (130°C)
  • Ingress Protection: IP67 (in mated form)
  • Color: Orange
  • Modifications: Key Coded A with EMC Shielding
  • A compact, low-profile two-pole thermoplastic power connector which features four (4) keying options for multi polarization. Designed to withstand the extreme conditions of the trucking, agricultural, mining, construction, and marine industries.
  • Potential Applications: Power converters, hybrid electric vehicles, heavy equipment electrification, 2 and 3-phase motors, starter generators, process control/automation
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 39392
Product Name Amphenol Sine Systems ATHP042P25EL, 2-Way ATHP Mini Receptacle With High Voltage Interlock Loop & EMC Shielding, A Position
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Circular Power Connectors - 206036-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
PowerFlex 520 7.5kW (10Hp) Power Module - 25-PM1-E012 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details