Amphenol Sine Systems Free Hanging, Panel Mount ATHP041P08NN-H1

Description
1 Position Rectangular Receptacle Connector Solder Eyelet Silver
Request a Quote Datasheet
Description
1 Position Rectangular Receptacle Connector Solder Eyelet Silver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 889-3482-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
889-3482-ND
Free Hanging, Panel Mount 889-3482-ND
1 Position Rectangular Receptacle Connector Solder Eyelet Silver

1 Position Rectangular Receptacle Connector Solder Eyelet Silver

Buy Now Datasheet
 - Amphenol Sine ATHP041P08NN-H1 - PEI-Genesis
Philadelphia, PA, United States
ATHP041P08NN-H1

ATHP041P08NN-H1

Buy Now
Automotive Conn, Rcpt, 1Pos, 180A, 1Kv; Product Range Amphenol Sine/tuchel - 02AH0960 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Rcpt, 1Pos, 180A, 1Kv; Product Range Amphenol Sine/tuchel
02AH0960
Automotive Conn, Rcpt, 1Pos, 180A, 1Kv; Product Range Amphenol Sine/tuchel 02AH0960
AUTOMOTIVE CONN, RCPT, 1POS, 180A, 1KV; Product Range:Magnamate™ ATHP Series; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:1Contacts; Automotive Contact Type:Solder Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

AUTOMOTIVE CONN, RCPT, 1POS, 180A, 1KV; Product Range:Magnamate™ ATHP Series; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:1Contacts; Automotive Contact Type:Solder Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-3482-ND Amphenol Sine ATHP041P08NN-H1 02AH0960
Product Name Free Hanging, Panel Mount Automotive Conn, Rcpt, 1Pos, 180A, 1Kv; Product Range Amphenol Sine/tuchel
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

XK Micro-Hook, 22 AWG PVC Test Lead - SALE-204XK - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 22 AWG
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
SMA Female Edge PCB Mount 12mm Threading with nut & Washer - ET-SFS-BH-EPC-12M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details