Pin Contact Nickel Crimp 12-14 AWG Machined
Male Contact, Machined SI 12-14Awg, Nickel Plate
Connector
CIRCULAR CONTACT, PIN, 14-12AWG, CRIMP; Product Range:AT Series™ Boots; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:AT Series Connectors RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-1464-ND | AT60-204-12141 | AT60-204-12141 | 65T5326 |
| Product Name | Multi Purpose | Connectors Crimp Contacts, Commercial, Machined | Circular Contact, Pin, 14-12Awg, Crimp; Product Range Amphenol Sine/tuchel | |
| Contact Size (AWG) | 12 to 14 AWG | 14 AWG |