Amphenol Sine Systems Rectangular Connector Accessories AT06-2S-CAP

Description
Connector Cap (Cover), Protective For AT Series™
Request a Quote Datasheet
Description
Connector Cap (Cover), Protective For AT Series™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Accessories - 889-2258-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
889-2258-ND
Rectangular Connector Accessories 889-2258-ND
Connector Cap (Cover), Protective For AT Series™

Connector Cap (Cover), Protective For AT Series™

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Amphenol Sine Systems AT06-2S-CAP 2-Way Connector Plug, AT Dust Cap, Black - 40145 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT06-2S-CAP 2-Way Connector Plug, AT Dust Cap, Black
40145
Amphenol Sine Systems AT06-2S-CAP 2-Way Connector Plug, AT Dust Cap, Black 40145
A Series Caps are a low-cost alternative to using standard connectors with sealing plugs and provide an optional protective covering for harsh environmental and industrial applications. All caps are IP68 rated (1m of water for 24 hours). Amphenol Sine Systems AT06-2S-CAP 2-Way Connector Plug Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Series: AT Number of Pins: 2 Operating Temperature Range: -67°F (-55°C) to 257°F (125°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housing Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Ingress Protection Rating: IP68 (in mated condition) Silicone elastomer seals on plug and receptacle connector housings Mating Connector: 38171

A Series Caps are a low-cost alternative to using standard connectors with sealing plugs and provide an optional protective covering for harsh environmental and industrial applications. All caps are IP68 rated (1m of water for 24 hours).

  • Amphenol Sine Systems AT06-2S-CAP 2-Way Connector Plug
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Series: AT
  • Number of Pins: 2
  • Operating Temperature Range: -67°F (-55°C) to 257°F (125°C)
  • Meets or exceeds 1500VDC
  • High-performance, cost effective alternative to Deutsch DTM connectors
  • Integral latching system on connectors ensure definitive electrical and mechanical connection
  • Thermoplastic, UV resistant connector housing
  • Exceptional dielectric and mechanical properties
  • Multi-sealing perimeter with internal and rear silicone
  • Ingress Protection Rating: IP68 (in mated condition)
  • Silicone elastomer seals on plug and receptacle connector housings
  • Mating Connector: 38171
Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Waytek, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-2258-ND AT06-2S-CAP 40145
Product Name Rectangular Connector Accessories Amphenol Sine Systems AT06-2S-CAP 2-Way Connector Plug, AT Dust Cap, Black
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data