Amphenol Sine Systems Amphenol Sine Systems AT04-2P-SR01GRY 2-Way AT Connector Receptacle with Strain Relief End cap AT04-2P-SR01GRY

Description
Amphenol Sine Systems AT Series SR01 and SR02 connectors are a high-performance, thermoplastic, cost-effective solution with specifically designed, wire cavities that protect each individual wire seal, eliminating stress on the rear seal while maintaining an IP68/69K rated (mated) performance regardless of wire bundle direction or improper installation. The AT Series SR01 and SR02 meet all the performance criteria and specifications of the AT Series, is available in a wide variety of custom colors, and accepts all A Series Size 16 contacts. Required wedgelock sold separately. Amphenol Sine Systems AT04-2P-SR01GRY 2-Way AT Connector Receptacle Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Series: AT Number of Pins: 2 Deutsch DT compatible connector line Deutsch PN # DT04-2P-E008 Specifically designed wire cavities protect each individual wire seal Strain reliefs eliminate stress on rear seal & maintain IP67 regardless of wire bundle direction or improper installation Integral design saves labor and reduces assembly time and overall harness costs No need to assembly costly backshells or boots Cost-effective and reliable solution for wire routing, strain relief and sealing issues common in heavy duty applications Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHs compliance Front and rear silicone, multi-sealing against environmental ingress Nickel plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol connectors must be used with the Amphenol Wedgelocks in order to mate properly Operating Temperature: 257°F (125°C) to -67°F (-55°C) Current Rating: 13A Ingress Protection: IP69K
Request a Quote Datasheet
Description
Amphenol Sine Systems AT Series SR01 and SR02 connectors are a high-performance, thermoplastic, cost-effective solution with specifically designed, wire cavities that protect each individual wire seal, eliminating stress on the rear seal while maintaining an IP68/69K rated (mated) performance regardless of wire bundle direction or improper installation. The AT Series SR01 and SR02 meet all the performance criteria and specifications of the AT Series, is available in a wide variety of custom colors, and accepts all A Series Size 16 contacts. Required wedgelock sold separately. Amphenol Sine Systems AT04-2P-SR01GRY 2-Way AT Connector Receptacle Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Series: AT Number of Pins: 2 Deutsch DT compatible connector line Deutsch PN # DT04-2P-E008 Specifically designed wire cavities protect each individual wire seal Strain reliefs eliminate stress on rear seal & maintain IP67 regardless of wire bundle direction or improper installation Integral design saves labor and reduces assembly time and overall harness costs No need to assembly costly backshells or boots Cost-effective and reliable solution for wire routing, strain relief and sealing issues common in heavy duty applications Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHs compliance Front and rear silicone, multi-sealing against environmental ingress Nickel plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol connectors must be used with the Amphenol Wedgelocks in order to mate properly Operating Temperature: 257°F (125°C) to -67°F (-55°C) Current Rating: 13A Ingress Protection: IP69K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AT04-2P-SR01GRY 2-Way AT Connector Receptacle with Strain Relief End cap - 39303 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT04-2P-SR01GRY 2-Way AT Connector Receptacle with Strain Relief End cap
39303
Amphenol Sine Systems AT04-2P-SR01GRY 2-Way AT Connector Receptacle with Strain Relief End cap 39303
Amphenol Sine Systems AT Series SR01 and SR02 connectors are a high-performance, thermoplastic, cost-effective solution with specifically designed, wire cavities that protect each individual wire seal, eliminating stress on the rear seal while maintaining an IP68/69K rated (mated) performance regardless of wire bundle direction or improper installation. The AT Series SR01 and SR02 meet all the performance criteria and specifications of the AT Series, is available in a wide variety of custom colors, and accepts all A Series Size 16 contacts. Required wedgelock sold separately. Amphenol Sine Systems AT04-2P-SR01GRY 2-Way AT Connector Receptacle Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Series: AT Number of Pins: 2 Deutsch DT compatible connector line Deutsch PN # DT04-2P-E008 Specifically designed wire cavities protect each individual wire seal Strain reliefs eliminate stress on rear seal & maintain IP67 regardless of wire bundle direction or improper installation Integral design saves labor and reduces assembly time and overall harness costs No need to assembly costly backshells or boots Cost-effective and reliable solution for wire routing, strain relief and sealing issues common in heavy duty applications Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHs compliance Front and rear silicone, multi-sealing against environmental ingress Nickel plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol connectors must be used with the Amphenol Wedgelocks in order to mate properly Operating Temperature: 257°F (125°C) to -67°F (-55°C) Current Rating: 13A Ingress Protection: IP69K

Amphenol Sine Systems AT Series SR01 and SR02 connectors are a high-performance, thermoplastic, cost-effective solution with specifically designed, wire cavities that protect each individual wire seal, eliminating stress on the rear seal while maintaining an IP68/69K rated (mated) performance regardless of wire bundle direction or improper installation. The AT Series SR01 and SR02 meet all the performance criteria and specifications of the AT Series, is available in a wide variety of custom colors, and accepts all A Series Size 16 contacts. Required wedgelock sold separately.

  • Amphenol Sine Systems AT04-2P-SR01GRY 2-Way AT Connector Receptacle
  • Category: Amphenol AT Connectors
  • Manufacturer: Amphenol Sine Systems
  • Series: AT
  • Number of Pins: 2
  • Deutsch DT compatible connector line
  • Deutsch PN # DT04-2P-E008
  • Specifically designed wire cavities protect each individual wire seal
  • Strain reliefs eliminate stress on rear seal & maintain IP67 regardless of wire bundle direction or improper installation
  • Integral design saves labor and reduces assembly time and overall harness costs
  • No need to assembly costly backshells or boots
  • Cost-effective and reliable solution for wire routing, strain relief and sealing issues common in heavy duty applications
  • Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanical properties and RoHs compliance
  • Front and rear silicone, multi-sealing against environmental ingress
  • Nickel plated contacts ensure an electrically reliable connection
  • Integral latching system ensures definitive electrical and mechanical connection
  • Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
  • Amphenol connectors must be used with the Amphenol Wedgelocks in order to mate properly
  • Operating Temperature: 257°F (125°C) to -67°F (-55°C)
  • Current Rating: 13A
  • Ingress Protection: IP69K
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 39303
Product Name Amphenol Sine Systems AT04-2P-SR01GRY 2-Way AT Connector Receptacle with Strain Relief End cap
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight 15° Angled Receptacle - F51S38A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details
Grounding Surface Mount Power Outlet, 30 Amp 125/250 Volt 14-30R - 2205 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details