Amphenol RF SMA Plug to TNC Jack APH-SMAP-TNCJ

Description
SMA Plug to TNC Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote
Description
SMA Plug to TNC Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMA Plug to TNC Jack - APH-SMAP-TNCJ - Amphenol RF
Danbury, CT, USA
SMA Plug to TNC Jack
APH-SMAP-TNCJ
SMA Plug to TNC Jack APH-SMAP-TNCJ
SMA Plug to TNC Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

SMA Plug to TNC Jack
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site
Between Series Adapter - APH-SMAP-TNCJ - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
APH-SMAP-TNCJ
Between Series Adapter APH-SMAP-TNCJ
Adapter SMA Plug to TNC Jack 50 ohm

Adapter SMA Plug to TNC Jack 50 ohm

Supplier's Site

Technical Specifications

  Amphenol RF Richardson RFPD
Product Category RF Adapters RF Adapters
Product Number APH-SMAP-TNCJ APH-SMAP-TNCJ
Product Name SMA Plug to TNC Jack Between Series Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
RF Adapter Right Angle DIN Female to DIN Male DC - 6GHz 50Ω - DINFR-DINM+ - Mini-Circuits
Specs
Connector Type DIN Female
Frequency Range 6000.0 MHz
VSWR 1.22 :1
View Details
Couplers - LLC67-185-MM - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details