Amphenol RF Between Series Adapter APH-SMAJ-NJ

Description
Adapter SMA Jack to N Type Jack 50 ohm
Request a Quote Datasheet
Description
Adapter SMA Jack to N Type Jack 50 ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - APH-SMAJ-NJ - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
APH-SMAJ-NJ
Between Series Adapter APH-SMAJ-NJ
Adapter SMA Jack to N Type Jack 50 ohm

Adapter SMA Jack to N Type Jack 50 ohm

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number APH-SMAJ-NJ
Product Name Between Series Adapter
Connector Type Type N; SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 2032 - 2032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Right Angle 2.92mm Male to 2.92mm Male DC - 40GHz 50Ω - KMR-KM50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.06 :1
View Details
WR187 (BJ48) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR187E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
View Details