Amphenol RF MCX Plug to SMA Jack APH-SMAJ-MCXP

Description
MCX Plug to SMA Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote
Description
MCX Plug to SMA Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MCX Plug to SMA Jack - APH-SMAJ-MCXP - Amphenol RF
Danbury, CT, USA
MCX Plug to SMA Jack
APH-SMAJ-MCXP
MCX Plug to SMA Jack APH-SMAJ-MCXP
MCX Plug to SMA Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

MCX Plug to SMA Jack
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site
Between Series Adapter - APH-SMAJ-MCXP - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
APH-SMAJ-MCXP
Between Series Adapter APH-SMAJ-MCXP
Adapter SMA Jack to MCX Plug 50 ohm

Adapter SMA Jack to MCX Plug 50 ohm

Supplier's Site

Technical Specifications

  Amphenol RF Richardson RFPD
Product Category RF Adapters RF Adapters
Product Number APH-SMAJ-MCXP APH-SMAJ-MCXP
Product Name MCX Plug to SMA Jack Between Series Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right-Angle 1.85mm Male to 2.92mm Female DC - 40GHz 50Ω - 185MR-KF+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm; 1.85 mm-Male
Frequency Range 40000.0 MHz
VSWR 1.15 :1
View Details
Couplers - LLC67-185-FF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details