Amphenol RF 75 OHM HD-BNC R/A PLUG TO JACK ADAPTER APH-RA-HDP-J-75

Description
75 OHM HD-BNC R/A PLUG TO JACK ADAPTER Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote
Description
75 OHM HD-BNC R/A PLUG TO JACK ADAPTER Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
75 OHM HD-BNC R/A PLUG TO JACK ADAPTER - APH-RA-HDP-J-75 - Amphenol RF
Danbury, CT, USA
75 OHM HD-BNC R/A PLUG TO JACK ADAPTER
APH-RA-HDP-J-75
75 OHM HD-BNC R/A PLUG TO JACK ADAPTER APH-RA-HDP-J-75
75 OHM HD-BNC R/A PLUG TO JACK ADAPTER Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

75 OHM HD-BNC R/A PLUG TO JACK ADAPTER
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site
Between Series Adapter - APH-RA-HDP-J-75 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
APH-RA-HDP-J-75
Between Series Adapter APH-RA-HDP-J-75
75 OHM HD-BNC R/A PLUG TO JACK ADAPTER

75 OHM HD-BNC R/A PLUG TO JACK ADAPTER

Supplier's Site

Technical Specifications

  Amphenol RF Richardson RFPD
Product Category RF Adapters RF Adapters
Product Number APH-RA-HDP-J-75 APH-RA-HDP-J-75
Product Name 75 OHM HD-BNC R/A PLUG TO JACK ADAPTER Between Series Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
RF Adapter Straight 1.0mm Female to 1.85mm Male DC - 67 GHz 50Ω - 10F-185M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.85mm; 1.0mm Female
Frequency Range 67000.0 MHz
VSWR 1.06 to 1.25 :1
View Details
WR51 (BJ180) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR51A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details
ADP Series 2.4mm Female to 2.4mm Female Adapter - ADPFVFV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details