Amphenol RF TNC Jack to Type N Plug APH-NP-TNCJ

Description
TNC Jack to Type N Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote
Description
TNC Jack to Type N Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TNC Jack to Type N Plug - APH-NP-TNCJ - Amphenol RF
Danbury, CT, USA
TNC Jack to Type N Plug
APH-NP-TNCJ
TNC Jack to Type N Plug APH-NP-TNCJ
TNC Jack to Type N Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

TNC Jack to Type N Plug
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site
Between Series Adapter - APH-NP-TNCJ - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
APH-NP-TNCJ
Between Series Adapter APH-NP-TNCJ
Adapter N Type Plug to TNC Jack 50 ohm

Adapter N Type Plug to TNC Jack 50 ohm

Supplier's Site

Technical Specifications

  Amphenol RF Richardson RFPD
Product Category RF Adapters RF Adapters
Product Number APH-NP-TNCJ APH-NP-TNCJ
Product Name TNC Jack to Type N Plug Between Series Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
RF Adapter Straight 1.35mm Female to 1.85mm Female DC - 67GHz 50Ω - 135F-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm Female
Frequency Range 67000.0 MHz
VSWR 1.02 :1
View Details
WR15 (BJ620) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR15A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 49800.0 to 75000.0 MHz
View Details
DCZM24F24, DC-Block - DCZM24F24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details