Amphenol RF Type F Plug to Type N Jack APH-NJ-FP

Description
Type F Plug to Type N Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Description
Type F Plug to Type N Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Suppliers

Company
Product
Description
Supplier Links
Type F Plug to Type N Jack - APH-NJ-FP - Amphenol RF
Danbury, CT, USA
Type F Plug to Type N Jack
APH-NJ-FP
Type F Plug to Type N Jack APH-NJ-FP
Type F Plug to Type N Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Type F Plug to Type N Jack
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site

Technical Specifications

  Amphenol RF
Product Category RF Adapters
Product Number APH-NJ-FP
Product Name Type F Plug to Type N Jack
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 1.35mm Female to 1.35mm Female DC - 90GHz 50Ω - 135F-135F+ - Mini-Circuits
Specs
Connector Type 1.35mm Female
Frequency Range 90000.0 MHz
VSWR 1.04 :1
View Details
Couplers - LLC34-35-MF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
ADP Series 2.4mm Male to 2.4mm Female Adapter - ADPMVFV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details