Amphenol Industrial Rect Pwr Conn, Plug, 2Pos, Crimp; No. Of Contacts Amphenol Industrial APD057PRC0201700B

Description
RECT PWR CONN, PLUG, 2POS, CRIMP; No. of Contacts:2Contacts; Product Range:Amphe-PD Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:17mm; Gender:Plug; Contact Gender:Pin; Contact Material:
Description
RECT PWR CONN, PLUG, 2POS, CRIMP; No. of Contacts:2Contacts; Product Range:Amphe-PD Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:17mm; Gender:Plug; Contact Gender:Pin; Contact Material:

Suppliers

Company
Product
Description
Supplier Links
Rect Pwr Conn, Plug, 2Pos, Crimp; No. Of Contacts Amphenol Industrial - 51AK2270 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Conn, Plug, 2Pos, Crimp; No. Of Contacts Amphenol Industrial
51AK2270
Rect Pwr Conn, Plug, 2Pos, Crimp; No. Of Contacts Amphenol Industrial 51AK2270
RECT PWR CONN, PLUG, 2POS, CRIMP; No. of Contacts:2Contacts; Product Range:Amphe-PD Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:17mm; Gender:Plug; Contact Gender:Pin; Contact Material:

RECT PWR CONN, PLUG, 2POS, CRIMP; No. of Contacts:2Contacts; Product Range:Amphe-PD Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:17mm; Gender:Plug; Contact Gender:Pin; Contact Material:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AK2270
Product Name Rect Pwr Conn, Plug, 2Pos, Crimp; No. Of Contacts Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products