The 8821B1 is a type N female to BNC male coaxial adapter designed for precision measurement applications. It has an insertion length of 2.010 inches (5.11 cm) and operates from DC to 18 GHz with a maximum VSWR of 1.08 from DC to 4.0 GHz and 1.20 from 4.0 to 10.0 GHz. The adapter features stainless steel bodies with gold-plated beryllium copper contacts, conforming to IEEE Standard 287 for instrument-grade general precision connectors (GPC Type N) and MIL-C-39012 interface requirements. The type N connector includes a 0.75-inch hex coupling nut for torque application to 12 in. lbs. The BNC connector is a 50-ohm impedance, two-stud bayonet type compliant with MIL-C-39012.
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 8821B1 |
| Product Name | Coaxial Adapters |
| Connector Type | BNC; Type N |