Amphenol Industrial Circular Connector Plug Size 16S, 7 Position, Cable; Product Range Amphenol Industrial AIT6TA16S-1SCB30-025

Description
CIRCULAR CONNECTOR PLUG SIZE 16S, 7 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 16S, 7 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 16S, 7 Position, Cable; Product Range Amphenol Industrial - 96J1205 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16S, 7 Position, Cable; Product Range Amphenol Industrial
96J1205
Circular Connector Plug Size 16S, 7 Position, Cable; Product Range Amphenol Industrial 96J1205
CIRCULAR CONNECTOR PLUG SIZE 16S, 7 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16S, 7 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J1205
Product Name Circular Connector Plug Size 16S, 7 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Connectors - 1-1811901-1 - Powell Electronics, Inc.
Specs
Mounting Panel
View Details
2 suppliers
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details