TE Connectivity Electronic Connector 1-1437709-2

Description
Contact PIN Crimp ST Cable Mount 17-20AWG Product overview: 1-1437709-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-1437709-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Contact PIN Crimp ST Cable Mount 17-20AWG Product overview: 1-1437709-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-1437709-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
332-1-1437709-2
Electronic Connector 332-1-1437709-2
Contact PIN Crimp ST Cable Mount 17-20AWG Product overview: 1-1437709-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-1437709-2 can be used for catalog matching and distributor lookup.

Contact PIN Crimp ST Cable Mount 17-20AWG Product overview: 1-1437709-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-1437709-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts - 1334541-1-1437709-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts
1334541-1-1437709-2
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts 1334541-1-1437709-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334541-1-1437709-2 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Contacts Packaging: Reel - TR Type: Signal, Stamped Wire Gauge or Range - mm2: 0.5 ~ 1.0mm² Features: Insulation Support Contact Type: Pin Contact Finish: Tin Contact Termination: Crimp Contact Material: Phosphor Bronze Contact Size: 1.6mm Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 1-1437709-2-ND,10601 1/1061012,A122940CT, A122940TR Base Product Number: 1437709 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334541-1-1437709-2
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Contacts
Packaging: Reel - TR
Type: Signal, Stamped
Wire Gauge or Range - mm2: 0.5 ~ 1.0mm²
Features: Insulation Support
Contact Type: Pin
Contact Finish: Tin
Contact Termination: Crimp
Contact Material: Phosphor Bronze
Contact Size: 1.6mm
Standard Package: 5,000
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 1-1437709-2-ND,106011/1061012,A122940CT,A122940TR
Base Product Number: 1437709
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Circular Connector Contacts - A122940TR-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
A122940TR-ND
Circular Connector Contacts A122940TR-ND
Pin Contact Size 1.6mm Crimp Tin

Pin Contact Size 1.6mm Crimp Tin

Buy Now Datasheet
Circular Connector Contacts - A122940CT-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
A122940CT-ND
Circular Connector Contacts A122940CT-ND
Pin Contact Size 1.6mm Crimp Tin

Pin Contact Size 1.6mm Crimp Tin

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-1-1437709-2 1334541-1-1437709-2 A122940TR-ND
Product Name Electronic Connector Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Circular Connector Contacts
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products