Amphenol Industrial Cable and Cord Grips AIO-CSM32

Description
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Nylon M32x1.5 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Nylon M32x1.5 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - AIO-CSM32-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
AIO-CSM32-ND
Cable and Cord Grips AIO-CSM32-ND
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Nylon M32x1.5 Black"

"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Nylon M32x1.5 Black"

Buy Now Datasheet
Cable Gland; Thread Size Imperial Amphenol Industrial - 67R2337 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland; Thread Size Imperial Amphenol Industrial
67R2337
Cable Gland; Thread Size Imperial Amphenol Industrial 67R2337
CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black, Grey; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black, Grey; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number AIO-CSM32-ND 67R2337
Product Name Cable and Cord Grips Cable Gland; Thread Size Imperial Amphenol Industrial
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Traction Relief Cable Gland - 4305167 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details
3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
PG Cable Gland - RPG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Number of Elements 1 #
View Details