Amphenol Industrial Circular Connector, Receptacle, Size 22, 8 Position, Box; Product Range Amphenol Industrial AIB2-22-23SC-C8

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 8 POSITION, BOX; Product Range:AIB Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 8 POSITION, BOX; Product Range:AIB Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, Size 22, 8 Position, Box from the AIB/GT Series by Amphenol Industrial features a reverse bayonet coupling system that allows for quick and easy mating with a simple 120-degree rotation. This connector is designed to meet military specifications (MIL-DTL-5015) and is suitable for use in harsh environments, providing moisture, vibration, and shock resistance. It supports a wide range of wire gauges from 26 AWG to 0 AWG and can handle current ratings up to 150 amps. The connector is fully sealed when mated, ensuring reliable performance in demanding applications such as industrial machinery, off-road vehicles, and military equipment. The rugged aluminum alloy shell is lightweight yet durable, making it suitable for various commercial and military applications.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, Size 22, 8 Position, Box from the AIB/GT Series by Amphenol Industrial features a reverse bayonet coupling system that allows for quick and easy mating with a simple 120-degree rotation. This connector is designed to meet military specifications (MIL-DTL-5015) and is suitable for use in harsh environments, providing moisture, vibration, and shock resistance. It supports a wide range of wire gauges from 26 AWG to 0 AWG and can handle current ratings up to 150 amps. The connector is fully sealed when mated, ensuring reliable performance in demanding applications such as industrial machinery, off-road vehicles, and military equipment. The rugged aluminum alloy shell is lightweight yet durable, making it suitable for various commercial and military applications.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 22, 8 Position, Box; Product Range Amphenol Industrial - 96J1039 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 8 Position, Box; Product Range Amphenol Industrial
96J1039
Circular Connector, Receptacle, Size 22, 8 Position, Box; Product Range Amphenol Industrial 96J1039
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 8 POSITION, BOX; Product Range:AIB Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 8 POSITION, BOX; Product Range:AIB Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J1039
Product Name Circular Connector, Receptacle, Size 22, 8 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products