Amphenol Sine Systems Backshell, Size 18, 23.5Mm Dia, Black; Connector Shell Size Amphenol Sine/tuchel AHDPBS-18-001

Description
BACKSHELL, SIZE 18, 23.5MM DIA, BLACK; Connector Shell Size:18; Cable Diameter Max:23.5mm; Strain Relief Material:Thermoplast ic; Product Range:DuraMate AHDP Series; For Use With:Amphenol DuraMate AHDP Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
BACKSHELL, SIZE 18, 23.5MM DIA, BLACK; Connector Shell Size:18; Cable Diameter Max:23.5mm; Strain Relief Material:Thermoplast ic; Product Range:DuraMate AHDP Series; For Use With:Amphenol DuraMate AHDP Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, Size 18, 23.5Mm Dia, Black; Connector Shell Size Amphenol Sine/tuchel - 44AC1866 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Size 18, 23.5Mm Dia, Black; Connector Shell Size Amphenol Sine/tuchel
44AC1866
Backshell, Size 18, 23.5Mm Dia, Black; Connector Shell Size Amphenol Sine/tuchel 44AC1866
BACKSHELL, SIZE 18, 23.5MM DIA, BLACK; Connector Shell Size:18; Cable Diameter Max:23.5mm; Strain Relief Material:Thermoplast ic; Product Range:DuraMate AHDP Series; For Use With:Amphenol DuraMate AHDP Series Circular Connectors RoHS Compliant: Yes

BACKSHELL, SIZE 18, 23.5MM DIA, BLACK; Connector Shell Size:18; Cable Diameter Max:23.5mm; Strain Relief Material:Thermoplastic; Product Range:DuraMate AHDP Series; For Use With:Amphenol DuraMate AHDP Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 44AC1866
Product Name Backshell, Size 18, 23.5Mm Dia, Black; Connector Shell Size Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Gland, Cable; Metric; M 40 x 1.5; 53 mm; 62 mm; 40 mm; Polyamide 6; Neoprene - 70074550 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.575 inch (40 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820510 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.118 to 0.256 inch (3 to 6.5 mm)
View Details