Amphenol Sine Systems Backshell, Size 24, Black; Connector Shell Size Amphenol Sine/tuchel AHDPBS-011-2405

Description
BACKSHELL, SIZE 24, BLACK; Connector Shell Size:24; Cable Diameter Max:-; Strain Relief Material:Thermoplast ic; Product Range:DuraMate™ AHDP Series; For Use With:- RoHS Compliant: Yes
Description
BACKSHELL, SIZE 24, BLACK; Connector Shell Size:24; Cable Diameter Max:-; Strain Relief Material:Thermoplast ic; Product Range:DuraMate™ AHDP Series; For Use With:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backshell, Size 24, Black; Connector Shell Size Amphenol Sine/tuchel - 45AC6205 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Size 24, Black; Connector Shell Size Amphenol Sine/tuchel
45AC6205
Backshell, Size 24, Black; Connector Shell Size Amphenol Sine/tuchel 45AC6205
BACKSHELL, SIZE 24, BLACK; Connector Shell Size:24; Cable Diameter Max:-; Strain Relief Material:Thermoplast ic; Product Range:DuraMate™ AHDP Series; For Use With:- RoHS Compliant: Yes

BACKSHELL, SIZE 24, BLACK; Connector Shell Size:24; Cable Diameter Max:-; Strain Relief Material:Thermoplastic; Product Range:DuraMate™ AHDP Series; For Use With:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 45AC6205
Product Name Backshell, Size 24, Black; Connector Shell Size Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief with Dome Nut - 85820540 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 1604121-5 - TE Connectivity
Specs
Material Copper
Length 1 inch (25.4 mm)
View Details
Polyamide Liquid Tight Strain Relief with Bend Protection - 70074528 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details