Interpower Liquid Tight Strain Relief with Dome Nut 85820540

Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 6.0mm to 12.0mm Male Thread Type: PG13.5 Mounting Hole: 20.3mm Wrenching Flats: 23.9mm Torque Settings: 2.50N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.
Request a Quote Datasheet
Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 6.0mm to 12.0mm Male Thread Type: PG13.5 Mounting Hole: 20.3mm Wrenching Flats: 23.9mm Torque Settings: 2.50N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Tight Strain Relief with Dome Nut - 85820540 - Interpower
Oskaloosa, IA, United States
Liquid Tight Strain Relief with Dome Nut
85820540
Liquid Tight Strain Relief with Dome Nut 85820540
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 6.0mm to 12.0mm Male Thread Type: PG13.5 Mounting Hole: 20.3mm Wrenching Flats: 23.9mm Torque Settings: 2.50N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.

Flammability Rating: UL 94V-0

Dynamic Temp. Rating: -20ºC to 80ºC

Static Temp. Rating: -40ºC to 100ºC

Ingress Protection Rating: IP68/69k

NEMA Enclosure Rating: NEMA 6

Cable Diameter: 6.0mm to 12.0mm

Male Thread Type: PG13.5

Mounting Hole: 20.3mm

Wrenching Flats: 23.9mm

Torque Settings: 2.50N·m

General Material: Nylon 6/6

Color: Black

CE Marking: yes

REMARKS: "O" Ring included.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Strain Reliefs
Product Number 85820540
Product Name Liquid Tight Strain Relief with Dome Nut
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Relief Liquid Tight Flex - 85820040 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820480 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.866 to 1.260 inch (22 to 32 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824820 - Interpower
Specs
Material Brass
Color Silver
Diameter 1.260 to 1.496 inch (32 to 38 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825210 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.12 inch (28.4 mm)
View Details