Amphenol Corporation RF Antennas AGPS26MMMC

Description
1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMA Magnetic
Request a Quote Datasheet
Description
1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMA Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-AGPS26MMMC-ND - DigiKey
Thief River Falls, MN, United States
1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMA Magnetic

1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMA Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-AGPS26MMMC-ND
Product Name RF Antennas
Applications GPS; GPS
Primary Frequency Range 1575.0 MHz
Gain 5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2115-NN01-103TR-ND - DigiKey
Specs
Applications GPS; Beidou, GLONASS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 1.2 to 1.4 dB
View Details
2 suppliers
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
RF Antennas - BB-YS8966 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 6-Element
View Details
Multi-Band Antennas - 1248868 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details