Amphenol Corporation RF Antennas AGPS26GMMSMA

Description
1.575GHz GNSS, GPS Module RF Antenna 1.574GHz ~ 1.576GHz 3dBic SMA Male Glass
Request a Quote Datasheet
Description
1.575GHz GNSS, GPS Module RF Antenna 1.574GHz ~ 1.576GHz 3dBic SMA Male Glass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-AGPS26GMMSMA-ND - DigiKey
Thief River Falls, MN, United States
1.575GHz GNSS, GPS Module RF Antenna 1.574GHz ~ 1.576GHz 3dBic SMA Male Glass

1.575GHz GNSS, GPS Module RF Antenna 1.574GHz ~ 1.576GHz 3dBic SMA Male Glass

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-AGPS26GMMSMA-ND
Product Name RF Antennas
Applications GPS; GNSS, GPS
Primary Frequency Range 1575.0 MHz
Gain 3 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Unit - NN03-320 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 10600.0 MHz
Gain 1.8 dB
View Details
4 suppliers
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
Multi-Band Antennas - 1767070 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 850.0 to ? MHz
Gain 8 dB
View Details