Amphenol Corporation Amphenol AD-CONNPBNCJK-000 N Plug to BNC Jack Adapter - Amphenol Connex RF Adapter (N Male / BNC Female) 2" AD-CONNPBNCJK-000

Description
Precision-crafted design combines N male and BNC female connectors into a single adapter body with excellent VSWR characteristics. This RF adapter is ideal for converting a panel mounted N jack into a BNC jack.
Description
Precision-crafted design combines N male and BNC female connectors into a single adapter body with excellent VSWR characteristics. This RF adapter is ideal for converting a panel mounted N jack into a BNC jack.

Suppliers

Company
Product
Description
Supplier Links
Amphenol AD-CONNPBNCJK-000 N Plug to BNC Jack Adapter - Amphenol Connex RF Adapter (N Male / BNC Female) 2
Endicott, NY, United States
Amphenol AD-CONNPBNCJK-000 N Plug to BNC Jack Adapter - Amphenol Connex RF Adapter (N Male / BNC Female) 2"
Amphenol AD-CONNPBNCJK-000 N Plug to BNC Jack Adapter - Amphenol Connex RF Adapter (N Male / BNC Female) 2"
Precision-crafted design combines N male and BNC female connectors into a single adapter body with excellent VSWR characteristics. This RF adapter is ideal for converting a panel mounted N jack into a BNC jack.

Precision-crafted design combines N male and BNC female connectors into a single adapter body with excellent VSWR characteristics. This RF adapter is ideal for converting a panel mounted N jack into a BNC jack.

Buy Now

Technical Specifications

  Amphenol Cables on Demand
Product Category RF Adapters
Product Name Amphenol AD-CONNPBNCJK-000 N Plug to BNC Jack Adapter - Amphenol Connex RF Adapter (N Male / BNC Female) 2"
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.4mm Female to 3.5mm Male DC - 34.5GHz 50Ω - 24F-35M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Female
Frequency Range 34500.0 MHz
VSWR 1.04 :1
View Details
WR28 (BJ320) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR28A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
ADP Series 2.4mm Male to 2.4mm Male Adapter - ADPMVMV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details