Amphenol LTW Industrial Circular Connectors AD-03BFFA-LL7001

Description
Standard Circular Connector REC 3 Contac
Request a Quote Datasheet
Description
Standard Circular Connector REC 3 Contac
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 192953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
192953
Industrial Circular Connectors 192953
Standard Circular Connector REC 3 Contac

Standard Circular Connector REC 3 Contac

Supplier's Site
Circular Connector Assemblies - 1754-1071-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1071-ND
Circular Connector Assemblies 1754-1071-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, 3 Position, Cable; Product Range Amphenol Ltw - 47W9438 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 3 Position, Cable; Product Range Amphenol Ltw
47W9438
Circular Connector, Receptacle, 3 Position, Cable; Product Range Amphenol Ltw 47W9438
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, CABLE; Product Range:Mini (A) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, CABLE; Product Range:Mini (A) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 192953 1754-1071-ND 47W9438
Product Name Industrial Circular Connectors Circular Connector Assemblies Circular Connector, Receptacle, 3 Position, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8022S1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details