AC 3C 3#12 SKT PLUG
AC 3C 3#12 SKT PLUG
CIRCULAR CONNECTOR PLUG, SIZE 16, 3 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol ACS06E16-10S-003 | ACS06E16-10S-003 | 96J0977 |
| Product Name | Circular Connector Plug, Size 16, 3 Position, Cable; Product Range Amphenol Industrial | ||
| Gender | Male / Plug |