Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Gender: Receptacle
Signal Lines: Stereo
Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217")
Number of Positions/Contacts: 8p8c (RJ45), 2 Power
Internal Switch(s): Single Switch, Normally Closed
Mounting Type: Through Hole
| Win Source Electronics | |
|---|---|
| Product Category | IC Timers |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators |