Texas Instruments Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators LM555-MWC

Description
Win Source Part Number: 1070175-LM555-MWC Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Type: 555 Type, Timer/Oscillator (Single) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Frequency: 100kHz Current - Supply: 10 mA Voltage - Supply: 4.5V ~ 16V Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): LM555-MWCLM555 MWC; LM555MWC; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LM555
Request a Quote Datasheet
Description
Win Source Part Number: 1070175-LM555-MWC Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Type: 555 Type, Timer/Oscillator (Single) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Frequency: 100kHz Current - Supply: 10 mA Voltage - Supply: 4.5V ~ 16V Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): LM555-MWCLM555 MWC; LM555MWC; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LM555
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 1070175-LM555-MWC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
1070175-LM555-MWC
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators 1070175-LM555-MWC
Win Source Part Number: 1070175-LM555-MWC Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Type: 555 Type, Timer/Oscillator (Single) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Frequency: 100kHz Current - Supply: 10 mA Voltage - Supply: 4.5V ~ 16V Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): LM555-MWCLM555 MWC; LM555MWC; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LM555

Win Source Part Number: 1070175-LM555-MWC
Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Type: 555 Type, Timer/Oscillator (Single)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 100kHz
Current - Supply: 10 mA
Voltage - Supply: 4.5V ~ 16V
Package / Case: Die
Supplier Device Package: Die
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): LM555-MWCLM555 MWC; LM555MWC;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LM555

Buy Now Datasheet
Clock and Timing IC - 689-LM555-MWC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
689-LM555-MWC
Clock and Timing IC 689-LM555-MWC
Highly Stable 555 Timer 0-WAFERSALE -40 to 85 Product overview: LM555-MWC from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LM555-MWC can be used for catalog matching and distributor lookup.

Highly Stable 555 Timer 0-WAFERSALE -40 to 85 Product overview: LM555-MWC from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LM555-MWC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers
Product Number 1070175-LM555-MWC 689-LM555-MWC
Product Name Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators Clock and Timing IC
Package Type Surface Mount; Die
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - 1014-1173-ND - DigiKey
Specs
Package Type Through Hole; DIP; "20-DIP (0.300"", 7.62mm)"
Supply Voltage 2 to 12 volts
Frequency 2 MHz
View Details
I²C Real-Time Clock Module - RV-3032-C7 - Micro Crystal AG
Specs
Bus Interface I2C
Package Type Surface Mount
Supply Voltage 1.3 to 5.5 volts
View Details
Specs
Bus Interface LVDS
Package Type Strip
Supply Voltage 3.3 volts
View Details