Amphenol Corporation Circular Connector Assemblies AAD-02PMMS-LC7001

Description
2 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1331-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1331-ND
Circular Connector Assemblies 1754-1331-ND
2 Position Circular Connector Receptacle, Male Pins Solder Cup

2 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Industrial Circular Connectors - 192971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
192971
Industrial Circular Connectors 192971
Standard Circular Connector MINI STAMP P

Standard Circular Connector MINI STAMP P

Supplier's Site
Circular Conn, Rcpt, 2Pos, Panel; Product Range Amphenol Ltw - 03AC7588 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 2Pos, Panel; Product Range Amphenol Ltw
03AC7588
Circular Conn, Rcpt, 2Pos, Panel; Product Range Amphenol Ltw 03AC7588
CIRCULAR CONN, RCPT, 2POS, PANEL; Product Range:Mini A Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Coupling Style:Bayonet; Connector Body Material:Thermoplast ic Body; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 2POS, PANEL; Product Range:Mini A Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Coupling Style:Bayonet; Connector Body Material:Thermoplastic Body; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1754-1331-ND 192971 03AC7588
Product Name Circular Connector Assemblies Industrial Circular Connectors Circular Conn, Rcpt, 2Pos, Panel; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 300 volts
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data