TE Connectivity Connectors LED & Lighting, Wire-Brd & Wire-Wire Asmblys 1-2379237-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors LED & Lighting, Wire-Brd & Wire-Wire Asmblys - 1-2379237-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors LED & Lighting, Wire-Brd & Wire-Wire Asmblys
1-2379237-1
Connectors LED & Lighting, Wire-Brd & Wire-Wire Asmblys 1-2379237-1
NECTOR T, INLINE SOCKET, SCREW

NECTOR T, INLINE SOCKET, SCREW

Buy Now
Circular Connector Assemblies - 17-1-2379237-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
17-1-2379237-1-ND
Circular Connector Assemblies 17-1-2379237-1-ND
3 (Power) Position Circular Connector Plug, Female Sockets Screw

3 (Power) Position Circular Connector Plug, Female Sockets Screw

Buy Now Datasheet
Pluggable Conn, Rcpt, 3Pos, Cable; Product Range Te Connectivity - 50AJ0348 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Conn, Rcpt, 3Pos, Cable; Product Range Te Connectivity
50AJ0348
Pluggable Conn, Rcpt, 3Pos, Cable; Product Range Te Connectivity 50AJ0348
PLUGGABLE CONN, RCPT, 3POS, CABLE; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Screw; No. of Rows:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUGGABLE CONN, RCPT, 3POS, CABLE; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Screw; No. of Rows:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2379237-1 1-2379237-1 17-1-2379237-1-ND 50AJ0348
Product Name Connectors LED & Lighting, Wire-Brd & Wire-Wire Asmblys Circular Connector Assemblies Pluggable Conn, Rcpt, 3Pos, Cable; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC 90° Plug - 150413 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Custom Off The Shelf Micro Circular Connectors - Type Plastic - A220015-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details