Amphenol Corporation Strain Relief Clamp Amphenol Pcd A8504912613A

Description
STRAIN RELIEF CLAMP
Description
STRAIN RELIEF CLAMP

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Clamp Amphenol Pcd - 91AH2505 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Clamp Amphenol Pcd
91AH2505
Strain Relief Clamp Amphenol Pcd 91AH2505
STRAIN RELIEF CLAMP

STRAIN RELIEF CLAMP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 91AH2505
Product Name Strain Relief Clamp Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Polyamide 6; 3/4 in. NPT;7 to 16 mm; 18.5 mm; 54 mm; Neoprene - 70075272 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.728 inch (18.5 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824820 - Interpower
Specs
Material Brass
Color Silver
Diameter 1.260 to 1.496 inch (32 to 38 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 554725-6 - TE Connectivity
Specs
Material Copper Alloy
Length 0.4000 inch (10.16 mm)
View Details