AMC Plug to AMC Plug 1.13 mm Micro-Cable
"Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC 1.13mm OD Coaxial Cable 11.000"" (279.40mm)"
Right Angle Plug Jumper
RF Cable Assemblies AMC RAPLG JPR 1.13MM 279MM BLK U.FL Compt
CBL ASSY U.FL UMCC PLUG-PLUG 11"
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | A-1PA-113-279B2 | ARF2188-ND | A-1PA-113-279B2 | A-1PA-113-279B2 | A-1PA-113-279B2 |
| Product Name | Cable Assemblies | Coaxial Cables (RF) | RF Standard Cable Assembly | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | ||
| Cable Type | Coaxial | Coaxial | |||
| Rated Temperature | -40 to 90 C (-40 to 194 F) | -40 to 90 C (-40 to 194 F) | |||
| Cable Length | 0.9154 ft (2.79 dm) | 0.9154 ft (2.79 dm) | 0.9167 ft (2.79 dm) |