AMC Plug to AMC Plug 1.13 mm Micro-Cable
Right Angle Plug Jumper
"Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC 1.13mm OD Coaxial Cable 3.307"" (84.00mm)"
CBL ASSY U.FL UMCC PLG-PL 3.307"
RF Cable Assemblies AMC RAPLG JMP 1.13MM 84MM BLK U.FL Compt
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | A-1PA-113-084B2 | A-1PA-113-084B2 | ARF2176-ND | A-1PA-113-084B2 | A-1PA-113-084B2 |
| Product Name | Cable Assemblies | RF Standard Cable Assembly | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | RF | ||
| Cable Length | 0.2756 ft (0.8400 dm) | 0.2756 ft (0.8400 dm) | 0.2756 ft (0.8400 dm) | ||
| Gender | Male-Male | ||||
| Cable Type | Coaxial | Coaxial |