Amphenol Industrial Cable Clamp, Size 24/28, Zinc Alloy; Connector Shell Size Amphenol Industrial 97-67-28-16

Description
CABLE CLAMP, SIZE 24/28, ZINC ALLOY; Connector Shell Size:24 / 28; Cable Diameter Max:21.43mm; Strain Relief Material:-; Product Range:97 Series; For Use With:97 Series Circular Connectors; Accessory Type:Cable Clamp RoHS Compliant: No
Description
CABLE CLAMP, SIZE 24/28, ZINC ALLOY; Connector Shell Size:24 / 28; Cable Diameter Max:21.43mm; Strain Relief Material:-; Product Range:97 Series; For Use With:97 Series Circular Connectors; Accessory Type:Cable Clamp RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 24/28, Zinc Alloy; Connector Shell Size Amphenol Industrial - 96F4866 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 24/28, Zinc Alloy; Connector Shell Size Amphenol Industrial
96F4866
Cable Clamp, Size 24/28, Zinc Alloy; Connector Shell Size Amphenol Industrial 96F4866
CABLE CLAMP, SIZE 24/28, ZINC ALLOY; Connector Shell Size:24 / 28; Cable Diameter Max:21.43mm; Strain Relief Material:-; Product Range:97 Series; For Use With:97 Series Circular Connectors; Accessory Type:Cable Clamp RoHS Compliant: No

CABLE CLAMP, SIZE 24/28, ZINC ALLOY; Connector Shell Size:24 / 28; Cable Diameter Max:21.43mm; Strain Relief Material:-; Product Range:97 Series; For Use With:97 Series Circular Connectors; Accessory Type:Cable Clamp RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 96F4866
Product Name Cable Clamp, Size 24/28, Zinc Alloy; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

90º Liquid Tight Strain Relief Snap Elbow - 85822140 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 5205718-4 - TE Connectivity
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Normal Profile Conduit POLYFLEX® - 1200100 - Altech Corp.
Specs
Material Polyamide 6
Diameter 0.390 inch (9.9 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details