Altech Corp. Cable Gland;Polyamide 6; Neoprene;NPT 1/2in;5-12mm;Black;44mm;24mm;14mm 5308 921

Description
Cord Grip, Polyamide 6 Body Material, Machines and Devices Application, Neoprene Seal Material Maximum strain relief through clamping range Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications
Description
Cord Grip, Polyamide 6 Body Material, Machines and Devices Application, Neoprene Seal Material Maximum strain relief through clamping range Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications

Suppliers

Company
Product
Description
Supplier Links
Cable Gland;Polyamide 6; Neoprene;NPT 1/2in;5-12mm;Black;44mm;24mm;14mm - 70074427 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Gland;Polyamide 6; Neoprene;NPT 1/2in;5-12mm;Black;44mm;24mm;14mm
70074427
Cable Gland;Polyamide 6; Neoprene;NPT 1/2in;5-12mm;Black;44mm;24mm;14mm 70074427
Cord Grip, Polyamide 6 Body Material, Machines and Devices Application, Neoprene Seal Material Maximum strain relief through clamping range Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications

Cord Grip, Polyamide 6 Body Material, Machines and Devices Application, Neoprene Seal Material

  • Maximum strain relief through clamping range
  • Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut
  • Gas and water-tight
  • Polyamide 6 Housing
  • Neoprene Sealing Sleeve
  • IP 68 Achieved without Seal Rings
  • Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut
  • Gas and Water Tight
  • –25°C to 100°C (–13°F to 212°F) Temperature Range
  • Widely Used, Suitable for Most Applications
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70074427
Product Name Cable Gland;Polyamide 6; Neoprene;NPT 1/2in;5-12mm;Black;44mm;24mm;14mm
Material Polyamide 6
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief with Dome Nut - 85820640 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Cable Gland; Brass; 10 to 14 mm Diameter, Cord Range; PG; PG 16; 43 mm; 22.5 mm - 70075247 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Length 1.69 inch (43 mm)
View Details