Amphenol Industrial Cable Clamp, Size 20/22, Zinc Alloy; Connector Shell Size Amphenol Industrial 97-67-22-10

Description
CABLE CLAMP, SIZE 20/22, ZINC ALLOY; Connector Shell Size:20 / 22; Cable Diameter Max:14.29mm; Strain Relief Material:-; Product Range:97 Series; For Use With:97 Series Circular Connectors; Body Material:Zinc Alloy RoHS Compliant: No
Description
CABLE CLAMP, SIZE 20/22, ZINC ALLOY; Connector Shell Size:20 / 22; Cable Diameter Max:14.29mm; Strain Relief Material:-; Product Range:97 Series; For Use With:97 Series Circular Connectors; Body Material:Zinc Alloy RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 20/22, Zinc Alloy; Connector Shell Size Amphenol Industrial - 96F4861 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 20/22, Zinc Alloy; Connector Shell Size Amphenol Industrial
96F4861
Cable Clamp, Size 20/22, Zinc Alloy; Connector Shell Size Amphenol Industrial 96F4861
CABLE CLAMP, SIZE 20/22, ZINC ALLOY; Connector Shell Size:20 / 22; Cable Diameter Max:14.29mm; Strain Relief Material:-; Product Range:97 Series; For Use With:97 Series Circular Connectors; Body Material:Zinc Alloy RoHS Compliant: No

CABLE CLAMP, SIZE 20/22, ZINC ALLOY; Connector Shell Size:20 / 22; Cable Diameter Max:14.29mm; Strain Relief Material:-; Product Range:97 Series; For Use With:97 Series Circular Connectors; Body Material:Zinc Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 96F4861
Product Name Cable Clamp, Size 20/22, Zinc Alloy; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 207241-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Liquid Tight Strain Relief with Dome Nut - 85820870 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.709 to 0.984 inch (18 to 25 mm)
View Details
Cable Gland; 10.5 mm; Polyamide 6 (Body); Light Gray - 70074412 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.413 inch (10.5 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details