TE Connectivity Connector Strain Relief 213904-4

Description
Body Features Primary Product Color : Black Primary Product Material : Nylon Dimensions Compatible Cable Diameter Range : 11.51 MM  [.453 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Thread Size : 15/16-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 17 Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon Dimensions Compatible Cable Diameter Range : 11.51 MM  [.453 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Thread Size : 15/16-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 17 Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 213904-4 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
213904-4
Connector Strain Relief 213904-4
Body Features Primary Product Color : Black Primary Product Material : Nylon Dimensions Compatible Cable Diameter Range : 11.51 MM  [.453 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Thread Size : 15/16-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 17 Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Nylon

Dimensions


  • Compatible Cable Diameter Range : 11.51 MM  [.453 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • UL Flammability Rating : UL 94V-1

Mechanical Attachment


  • Thread Size : 15/16-20 UNEF-2B

Operation/Application


  • Compatible With Connector Shell Size : 17
  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Cable Clamp, 11.51Mm, Size 17, Nylon; Connector Shell Size Te Connectivity - 73P9684 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 11.51Mm, Size 17, Nylon; Connector Shell Size Te Connectivity
73P9684
Cable Clamp, 11.51Mm, Size 17, Nylon; Connector Shell Size Te Connectivity 73P9684
CABLE CLAMP, 11.51MM, SIZE 17, NYLON; Connector Shell Size:17; Cable Diameter Max:11.51mm; Strain Relief Material:Nylon (Polyamide); Product Range:CPC Series; For Use With:AMP CPC Series Connectors RoHS Compliant: Yes

CABLE CLAMP, 11.51MM, SIZE 17, NYLON; Connector Shell Size:17; Cable Diameter Max:11.51mm; Strain Relief Material:Nylon (Polyamide); Product Range:CPC Series; For Use With:AMP CPC Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number 213904-4 73P9684
Product Name Connector Strain Relief Cable Clamp, 11.51Mm, Size 17, Nylon; Connector Shell Size Te Connectivity
Material Polyamide / Nylon®; Nylon
Unlock Full Specs
to access all available technical data

Similar Products