Amphenol Industrial Cable Clamp, Size 16S/16, Die Cast Zinc; Connector Shell Size Amphenol Industrial 97-67-16-6

Description
CABLE CLAMP, SIZE 16S/16, DIE CAST ZINC; Connector Shell Size:16 / 16S; Cable Diameter Max:8.73mm; Strain Relief Material:-; Product Range:97 Series; For Use With:97 Series Circular Connectors; Body Material:Zinc Alloy RoHS Compliant: No
Description
CABLE CLAMP, SIZE 16S/16, DIE CAST ZINC; Connector Shell Size:16 / 16S; Cable Diameter Max:8.73mm; Strain Relief Material:-; Product Range:97 Series; For Use With:97 Series Circular Connectors; Body Material:Zinc Alloy RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 16S/16, Die Cast Zinc; Connector Shell Size Amphenol Industrial - 96F4855 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 16S/16, Die Cast Zinc; Connector Shell Size Amphenol Industrial
96F4855
Cable Clamp, Size 16S/16, Die Cast Zinc; Connector Shell Size Amphenol Industrial 96F4855
CABLE CLAMP, SIZE 16S/16, DIE CAST ZINC; Connector Shell Size:16 / 16S; Cable Diameter Max:8.73mm; Strain Relief Material:-; Product Range:97 Series; For Use With:97 Series Circular Connectors; Body Material:Zinc Alloy RoHS Compliant: No

CABLE CLAMP, SIZE 16S/16, DIE CAST ZINC; Connector Shell Size:16 / 16S; Cable Diameter Max:8.73mm; Strain Relief Material:-; Product Range:97 Series; For Use With:97 Series Circular Connectors; Body Material:Zinc Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 96F4855
Product Name Cable Clamp, Size 16S/16, Die Cast Zinc; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820580 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.866 to 1.260 inch (22 to 32 mm)
View Details
Cable Gland; Brass; 7 to 10.5 mm Diameter, Cord Range; PG; PG 11; 41 mm; 24 mm - 70075242 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Length 1.61 inch (41 mm)
View Details