Altech Corp. Cable Gland; Brass; 7 to 10.5 mm Diameter, Cord Range; PG; PG 11; 41 mm; 24 mm 4266 008

Description
Seal cable entries and keep contaminants such as liquids, gases and solid materials from entering into enclosures. Provide strain relief to reduce stress on components and termination points.
Description
Seal cable entries and keep contaminants such as liquids, gases and solid materials from entering into enclosures. Provide strain relief to reduce stress on components and termination points.

Suppliers

Company
Product
Description
Supplier Links
Cable Gland; Brass; 7 to 10.5 mm Diameter, Cord Range; PG; PG 11; 41 mm; 24 mm - 70075242 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Gland; Brass; 7 to 10.5 mm Diameter, Cord Range; PG; PG 11; 41 mm; 24 mm
70075242
Cable Gland; Brass; 7 to 10.5 mm Diameter, Cord Range; PG; PG 11; 41 mm; 24 mm 70075242
Seal cable entries and keep contaminants such as liquids, gases and solid materials from entering into enclosures. Provide strain relief to reduce stress on components and termination points.

Seal cable entries and keep contaminants such as liquids, gases and solid materials from entering into enclosures. Provide strain relief to reduce stress on components and termination points.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70075242
Product Name Cable Gland; Brass; 7 to 10.5 mm Diameter, Cord Range; PG; PG 11; 41 mm; 24 mm
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Normal Profile Conduit POLYFLEX® - 1200100 - Altech Corp.
Specs
Material Polyamide 6
Diameter 0.390 inch (9.9 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Connector Strain Relief - 201224-7 - TE Connectivity
Specs
Material Stainless Steel
Length 2.28 inch (57.94 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826000 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.6772 inch (17.2 mm)
View Details