Amphenol Industrial Cable Clamp Size 10Sl/12S/12, Die Cast; Connector Shell Size Amphenol Industrial 97-67-12-4

Description
CABLE CLAMP SIZE 10SL/12S/12, DIE CAST; Connector Shell Size:10SL / 12 / 12S; Cable Diameter Max:5.55mm; Strain Relief Material:-; Product Range:97 Series; For Use With:97 Series Circular Connectors; Body Material:Zinc Alloy RoHS Compliant: No
Description
CABLE CLAMP SIZE 10SL/12S/12, DIE CAST; Connector Shell Size:10SL / 12 / 12S; Cable Diameter Max:5.55mm; Strain Relief Material:-; Product Range:97 Series; For Use With:97 Series Circular Connectors; Body Material:Zinc Alloy RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Size 10Sl/12S/12, Die Cast; Connector Shell Size Amphenol Industrial - 96F4852 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Size 10Sl/12S/12, Die Cast; Connector Shell Size Amphenol Industrial
96F4852
Cable Clamp Size 10Sl/12S/12, Die Cast; Connector Shell Size Amphenol Industrial 96F4852
CABLE CLAMP SIZE 10SL/12S/12, DIE CAST; Connector Shell Size:10SL / 12 / 12S; Cable Diameter Max:5.55mm; Strain Relief Material:-; Product Range:97 Series; For Use With:97 Series Circular Connectors; Body Material:Zinc Alloy RoHS Compliant: No

CABLE CLAMP SIZE 10SL/12S/12, DIE CAST; Connector Shell Size:10SL / 12 / 12S; Cable Diameter Max:5.55mm; Strain Relief Material:-; Product Range:97 Series; For Use With:97 Series Circular Connectors; Body Material:Zinc Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 96F4852
Product Name Cable Clamp Size 10Sl/12S/12, Die Cast; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 12.5 to 18 mm Diameter, Cord Range; Metric; M 32 x 1.5/21 - 70074641 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 1.260 inch (32 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824820 - Interpower
Specs
Material Brass
Color Silver
Diameter 1.260 to 1.496 inch (32 to 38 mm)
View Details