TE Connectivity Connector Strain Relief 206512-5

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Cable Entry Diameter : 28.58 MM  [1.125 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 1-3/8-18 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 23 Shielded : No Packaging Features Packaging Method : Individual Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Cable Entry Diameter : 28.58 MM  [1.125 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 1-3/8-18 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 23 Shielded : No Packaging Features Packaging Method : Individual Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 206512-5 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
206512-5
Connector Strain Relief 206512-5
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Cable Entry Diameter : 28.58 MM  [1.125 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 1-3/8-18 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 23 Shielded : No Packaging Features Packaging Method : Individual Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Dimensions


  • Cable Entry Diameter : 28.58 MM  [1.125 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Thread Size : 1-3/8-18 UNEF-2B

Operation/Application


  • Compatible With Connector Shell Size : 23
  • Shielded : No

Packaging Features


  • Packaging Method : Individual
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit
Buy Now Datasheet
Cable Clips & Clamps - 2211246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
2211246
Cable Clips & Clamps 2211246
TE Connectivity 206512-5 Cable Clamp

TE Connectivity 206512-5 Cable Clamp

Supplier's Site
Cable Clamp, Size 23, Thermoplastic; Connector Shell Size Amp Te Connectivity - 82K8949 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 23, Thermoplastic; Connector Shell Size Amp Te Connectivity
82K8949
Cable Clamp, Size 23, Thermoplastic; Connector Shell Size Amp Te Connectivity 82K8949
CABLE CLAMP, SIZE 23, THERMOPLASTIC; Connector Shell Size:23; Cable Diameter Max:28.58mm; Strain Relief Material:Thermoplast ic; Product Range:CPC Series; For Use With:Circular Plastic Connectors; Accessory Type:Cable Clamp RoHS Compliant: Yes

CABLE CLAMP, SIZE 23, THERMOPLASTIC; Connector Shell Size:23; Cable Diameter Max:28.58mm; Strain Relief Material:Thermoplastic; Product Range:CPC Series; For Use With:Circular Plastic Connectors; Accessory Type:Cable Clamp RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Clamp, Size 23, Thermoplastic; Connector Shell Size Amp Te Connectivity - 98K6446 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 23, Thermoplastic; Connector Shell Size Amp Te Connectivity
98K6446
Cable Clamp, Size 23, Thermoplastic; Connector Shell Size Amp Te Connectivity 98K6446
CABLE CLAMP, SIZE 23, THERMOPLASTIC; Connector Shell Size:23; Cable Diameter Max:28.58mm; Strain Relief Material:Thermoplast ic; Product Range:CPC Series; For Use With:CPC Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019); C RoHS Compliant: Yes

CABLE CLAMP, SIZE 23, THERMOPLASTIC; Connector Shell Size:23; Cable Diameter Max:28.58mm; Strain Relief Material:Thermoplastic; Product Range:CPC Series; For Use With:CPC Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019); C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Newark, An Avnet Company
Product Category Strain Reliefs Wire and Cable Clips Strain Reliefs
Product Number 206512-5 2211246 82K8949
Product Name Connector Strain Relief Cable Clips & Clamps Cable Clamp, Size 23, Thermoplastic; Connector Shell Size Amp Te Connectivity
Material Thermoplastic Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 796380-2 - TE Connectivity
Specs
Material Polyamide / Nylon®; Nylon
View Details
2 suppliers
Connector Strain Relief - 182655-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
3 suppliers
Connector Strain Relief - 5747099-3 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details