Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3106A-14S-9P(946)

Description
5015 Solder Plug 97-Blue Insert
Request a Quote
Description
5015 Solder Plug 97-Blue Insert
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-3106A-14S-9P(946) - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-3106A-14S-9P(946)
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3106A-14S-9P(946)
5015 Solder Plug 97-Blue Insert

5015 Solder Plug 97-Blue Insert

Buy Now
Circular Connector Plug Size 14S, 2 Position, Cable; Product Range Amphenol Industrial - 67K7576 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 2 Position, Cable; Product Range Amphenol Industrial
67K7576
Circular Connector Plug Size 14S, 2 Position, Cable; Product Range Amphenol Industrial 67K7576
CIRCULAR CONNECTOR PLUG SIZE 14S, 2 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 14S, 2 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 97-3106A-14S-9P(946) 67K7576
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Plug Size 14S, 2 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Mil Spec Circular Connectors - 107120 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details