CIRCULAR SHELL PLUG, 14S, AL; Product Range:97 Series; Shell Type:Solid Shell Straight Plug; For Use With:Size 14S Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:14S; Shell Finish:Cadmium RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 98B6482 |
| Product Name | Circular Shell Plug, 14S, Al; Product Range Amphenol Industrial |