Amphenol Industrial Circular Connector, Receptacle, Size 20, 2 Position, Box; Product Range Amphenol Industrial 97-3102A20-23S

Description
AB 2C 2#8 SKT RECP
Request a Quote
Description
AB 2C 2#8 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3102A20-23S - PEI-Genesis
Philadelphia, PA, United States
AB 2C 2#8 SKT RECP

AB 2C 2#8 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 20, 2 Position, Box; Product Range Amphenol Industrial - 97J4942 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 2 Position, Box; Product Range Amphenol Industrial
97J4942
Circular Connector, Receptacle, Size 20, 2 Position, Box; Product Range Amphenol Industrial 97J4942
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 2 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 2 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3102A20-23S 97J4942
Product Name Circular Connector, Receptacle, Size 20, 2 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1407-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details