Amphenol Industrial Circular Clamp, Size 10Sl/12S, 7.92Mm; Connector Shell Size Amphenol Industrial 97-3057-4(621)

Description
CIRCULAR CLAMP, SIZE 10SL/12S, 7.92MM; Connector Shell Size:10SL, 12S; Cable Diameter Max:7.92mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series Circular Connectors
Datasheet
Description
CIRCULAR CLAMP, SIZE 10SL/12S, 7.92MM; Connector Shell Size:10SL, 12S; Cable Diameter Max:7.92mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series Circular Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Clamp, Size 10Sl/12S, 7.92Mm; Connector Shell Size Amphenol Industrial - 22H8378 - Newark, An Avnet Company
Chicago, IL, United States
Circular Clamp, Size 10Sl/12S, 7.92Mm; Connector Shell Size Amphenol Industrial
22H8378
Circular Clamp, Size 10Sl/12S, 7.92Mm; Connector Shell Size Amphenol Industrial 22H8378
CIRCULAR CLAMP, SIZE 10SL/12S, 7.92MM; Connector Shell Size:10SL, 12S; Cable Diameter Max:7.92mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series Circular Connectors

CIRCULAR CLAMP, SIZE 10SL/12S, 7.92MM; Connector Shell Size:10SL, 12S; Cable Diameter Max:7.92mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series Circular Connectors

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 22H8378
Product Name Circular Clamp, Size 10Sl/12S, 7.92Mm; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85826090 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Cord Grip; 1.5 to 6 mm; NPT; 3/8 in.; 11 mm; 17.1 mm; Polyamide 6; Neoprene - 70075268 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.673 inch (17.1 mm)
View Details